onsemi Logic - Logic - Specialty Logic - DM74S182N DM74S182N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252450-DM74S182N Packaging: Tube Mounting Style: Through Hole Logic Type: Look-ahead Carry Generator Supply Voltage: 4.75V ~ 5.25V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 74S182 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252450-DM74S182N Packaging: Tube Mounting Style: Through Hole Logic Type: Look-ahead Carry Generator Supply Voltage: 4.75V ~ 5.25V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 74S182 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - DM74S182N - 252450-DM74S182N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - DM74S182N
252450-DM74S182N
Logic - Logic - Specialty Logic - DM74S182N 252450-DM74S182N
Manufacturer: ON Semiconductor Win Source Part Number: 252450-DM74S182N Packaging: Tube Mounting Style: Through Hole Logic Type: Look-ahead Carry Generator Supply Voltage: 4.75V ~ 5.25V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 74S182 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 252450-DM74S182N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Look-ahead Carry Generator
Supply Voltage: 4.75V ~ 5.25V
Resolution: 4
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 74S182
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Look-Ahead Carry Generator Product overview: DM74S182N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74S182N can be used for catalog matching and distributor lookup.

Look-Ahead Carry Generator Product overview: DM74S182N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74S182N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 252450-DM74S182N 703-DM74S182N
Product Name Logic - Logic - Specialty Logic - DM74S182N Logic IC
Gate Type Look-ahead Carry Generator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details