onsemi Flip Flops DM74S175N

Description
D Flip-Flop, S Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet
Description
D Flip-Flop, S Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74S175N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, S Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

D Flip-Flop, S Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Flip Flops - DM74S175N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74S175N-ND
Flip Flops DM74S175N-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - DM74S175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74S175N
Flip Flops DM74S175N
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - DM74S175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74S175N
Flip Flops DM74S175N
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - DM74S175N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74S175N
Logic - Flip Flops DM74S175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74S175N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74S175N
Integrated Circuits (ICs) - Logic - Flip Flops DM74S175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74S175N DM74S175N-ND DM74S175N DM74S175N DM74S175N
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type DIP; DIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family TTL
Flip-Flop Type D D
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Flip Flops - 54ALS74AE/883 - Quarktwin Technology Ltd.
View Details
2 suppliers