Manufacturer: ON Semiconductor
Win Source Part Number: 252443-DM74S139N
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74S139
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Decoder/Demultiplexe
IC DECODER/DEMUX 1X2:4 16DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 252443-DM74S139N | DM74S139N-ND | DM74S139N |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74S139N | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.75 to 5.25 volts |