Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167991-DM74S133N
Series: 74S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74S133
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): DM74S133N; SN74S133N3; SN74S133N;
Introduction Date: April 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC GATE NAND 1CH 13-INP 16DIP Product overview: DM74S133N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S133N can be used for catalog matching and distributor lookup.
NAND Gate, S Series, 1-Func, 13-Input, TTL, PDIP16
NAND Gate IC 1 Channel 16-PDIP
IC GATE NAND 1CH 13-INP 16DIP
NAND Gate IC 1 Channel 16-PDIP
NAND Gate IC 1 Channel 16-PDIP
IC GATE NAND 1CH 13-INP 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1167991-DM74S133N | 705-DM74S133N | DM74S133N | DM74S133N-ND | DM74S133N | DM74S133N | DM74S133N |
| Product Name | Logic - Logic - Gates and Inverters - DM74S133N | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Inputs | 13 | 13 | 13 | 13 | |||
| Propagation Delay | 10 ns | 10 ns | 10 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |