Manufacturer: ON Semiconductor
Win Source Part Number: 252435-DM74S08N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: 74S08
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 11ns at 5V, 50pF
AND Gate IC 4 Channel 14-MDIP
AND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14
IC GATE AND 4CH 2-INP 14DIP Product overview: DM74S08N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S08N can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-DIP
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 252435-DM74S08N | DM74S08N-ND | DM74S08N | 705-DM74S08N | DM74S08N | DM74S08N | DM74S08N |
| Product Name | Logic - Logic - Gates and Inverters - DM74S08N | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 11 ns | 11 ns | 11 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |