onsemi Logic - Logic - Gates and Inverters - DM74S05M DM74S05M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167990-DM74S05M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167990-DM74S05M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74S05M - 1167990-DM74S05M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74S05M
1167990-DM74S05M
Logic - Logic - Gates and Inverters - DM74S05M 1167990-DM74S05M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167990-DM74S05M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167990-DM74S05M
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 705-DM74S05M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
INVERTER, S SERIES, 6-FUNC, TTL Product overview: DM74S05M from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S05M can be used for catalog matching and distributor lookup.

INVERTER, S SERIES, 6-FUNC, TTL Product overview: DM74S05M from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S05M can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - DM74S05M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74S05M
Gates and Inverters DM74S05M
Inverter IC 6 Channel Open Collector 14-SOIC

Inverter IC 6 Channel Open Collector 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1167990-DM74S05M 705-DM74S05M DM74S05M
Product Name Logic - Logic - Gates and Inverters - DM74S05M Logic IC Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Inputs 1 1
Propagation Delay 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS183/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details