Inverter IC 6 Channel 14-MDIP
Inverter 6-Element Bipolar 14-Pin PDIP W Rail Product overview: DM74S04N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S04N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-DIP
Inverter IC 6 Channel 14-MDIP
IC INVERTER 6CH 6-INP 14DIP
IC INVERTER 6CH 1-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74S04N-ND | 705-DM74S04N | DM74S04N | DM74S04N | DM74S04N |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Inputs | 1 | 1 | |||
| Propagation Delay | 8 ns | ||||
| Low Level Output Current (Sink) | 1 mA | 20 mA |