NOR Gate, S Series, 4-Func, 2-Input, TTL, PDIP14
IC GATE NOR 4CH 2-INP 14DIP Product overview: DM74S02N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S02N can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-MDIP
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-MDIP
NOR Gate IC 4 Channel 14-DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74S02N | 705-DM74S02N | DM74S02N-ND | DM74S02N | DM74S02N | DM74S02N |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Logic Family | TTL | |||||
| IC Package Type | DIP; Other; DIP14 | Other; Tube | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Inputs | 2 | 2 | 2 |