Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167987-DM74LS90N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Counter, Decade
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 32MHz
Part Status: Obsolete(EOL)
Family Name: DM74LS90
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74LS290N; SN74LS90NE4;
Introduction Date: March 19, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC DECADE COUNTER 4-BIT 14MDIP
IC COUNTER BINARY DECADE 14-DIP
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP
IC COUNTER BINARY DECADE 14-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | DM74LS90N-ND | 1167987-DM74LS90N | DM74LS90N | DM74LS90N | DM74LS90N | 598-DM74LS90N |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - DM74LS90N | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | IC COUNTER BINARY DECADE 14-DIP |
| Counter Type | BCD/Decade Counter | |||||
| Counter Category | Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | ||||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300, 7.62mm) |