onsemi Gates and Inverters DM74LS86N

Description
XOR (Exclusive OR) IC 4 Channel 14-MDIP
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 4 Channel 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - DM74LS86N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74LS86N-ND
Gates and Inverters DM74LS86N-ND
XOR (Exclusive OR) IC 4 Channel 14-MDIP

XOR (Exclusive OR) IC 4 Channel 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - DM74LS86N - 080549-DM74LS86N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS86N
080549-DM74LS86N
Logic - Logic - Gates and Inverters - DM74LS86N 080549-DM74LS86N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080549-DM74LS86N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080549-DM74LS86N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
IC GATE XOR 4CH 2-INP 14DIP Product overview: DM74LS86N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS86N can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14DIP Product overview: DM74LS86N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS86N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - DM74LS86N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS86N
Gates and Inverters DM74LS86N
XOR (Exclusive OR) IC 4 Channel 14-MDIP

XOR (Exclusive OR) IC 4 Channel 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - DM74LS86N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS86N
Logic - Gates and Inverters DM74LS86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS86N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS86N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS86N
IC GATE XOR 4CH 2-INP 14MDIP

IC GATE XOR 4CH 2-INP 14MDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74LS86N-ND 080549-DM74LS86N 705-DM74LS86N DM74LS86N DM74LS86N DM74LS86N
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - DM74LS86N Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 23 ns 23 ns 23 ns
Low Level Output Current (Sink) 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-input NAND gate - 74AHCT00PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers