Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 050860-DM74LS85N
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 42ns @ 5V, 50pF
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC COMPARATOR MAGNITUDE 4B 16DIP Product overview: DM74LS85N from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-DM74LS85N can be used for catalog matching and distributor lookup.
IC COMPARATOR MAGNITUDE 4B 16DIP
IC COMPARATOR MAGNITUDE 4B 16DIP
Magnitude Comparator Bit Active High Output AB 16-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 050860-DM74LS85N | 692-DM74LS85N | 598-DM74LS85N | DM74LS85N | DM74LS85N |
| Product Name | Logic - Logic - Comparators - DM74LS85N | Linear Comparator IC | IC COMPARATOR MAGNITUDE 4B 16DIP | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts |