onsemi Linear - Linear - Comparators - DM74LS85MX DM74LS85MX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055718-DM74LS85MX Mounting: SMD (SMT) Number of Bits: 4 Number of Pins: 16 Propagation Delay: 42 ns Categories: Linear - Comparators Case / Package: SOIC Alternative Parts (Cross-Reference): SN74LS85DR; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055718-DM74LS85MX Mounting: SMD (SMT) Number of Bits: 4 Number of Pins: 16 Propagation Delay: 42 ns Categories: Linear - Comparators Case / Package: SOIC Alternative Parts (Cross-Reference): SN74LS85DR; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - DM74LS85MX - 1055718-DM74LS85MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - DM74LS85MX
1055718-DM74LS85MX
Linear - Linear - Comparators - DM74LS85MX 1055718-DM74LS85MX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055718-DM74LS85MX Mounting: SMD (SMT) Number of Bits: 4 Number of Pins: 16 Propagation Delay: 42 ns Categories: Linear - Comparators Case / Package: SOIC Alternative Parts (Cross-Reference): SN74LS85DR; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055718-DM74LS85MX
Mounting: SMD (SMT)
Number of Bits: 4
Number of Pins: 16
Propagation Delay: 42 ns
Categories: Linear - Comparators
Case / Package: SOIC
Alternative Parts (Cross-Reference): SN74LS85DR;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now
Linear Comparator IC - 692-DM74LS85MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-DM74LS85MX
Linear Comparator IC 692-DM74LS85MX
4-BIT Magnitude Comparators | IC Comparator Magnitude 16SOIC Product overview: DM74LS85MX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-DM74LS85MX can be used for catalog matching and distributor lookup.

4-BIT Magnitude Comparators | IC Comparator Magnitude 16SOIC Product overview: DM74LS85MX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-DM74LS85MX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1055718-DM74LS85MX 692-DM74LS85MX
Product Name Linear - Linear - Comparators - DM74LS85MX Linear Comparator IC
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data