onsemi Gates and Inverters - Multi-Function, Configurable DM74LS51N

Description
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-MDIP
Request a Quote Datasheet
Description
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - DM74LS51N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
DM74LS51N-ND
Gates and Inverters - Multi-Function, Configurable DM74LS51N-ND
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-MDIP

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - DM74LS51N - 252423-DM74LS51N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - DM74LS51N
252423-DM74LS51N
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - DM74LS51N 252423-DM74LS51N
Manufacturer: ON Semiconductor Win Source Part Number: 252423-DM74LS51N Packaging: Tube Mounting Style: Through Hole Logic Type: AND/OR/INVERT Gate Number of Inputs: 10 Input (3, 3, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 400μA, 8mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: 74LS51 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252423-DM74LS51N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 10 Input (3, 3, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 400μA, 8mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 74LS51
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Gates and Inverters - Multi-Function, Configurable - DM74LS51N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
DM74LS51N
Gates and Inverters - Multi-Function, Configurable DM74LS51N
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-MDIP

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-MDIP

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - DM74LS51N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
DM74LS51N
Logic - Gates and Inverters - Multi-Function, Configurable DM74LS51N
IC GATE AND/OR/INVERT 2INP 14DIP

IC GATE AND/OR/INVERT 2INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - DM74LS51N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
DM74LS51N
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable DM74LS51N
IC GATE AND/OR/INVERT 2INP 14DIP

IC GATE AND/OR/INVERT 2INP 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74LS51N-ND 252423-DM74LS51N DM74LS51N DM74LS51N DM74LS51N
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - DM74LS51N Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; OR NOT; AND; OR; AND/OR/INVERT Gate AND; OR; AND/OR/INVERT Gate NOT; AND NOT; AND
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 10 10 10 10
Low Level Output Current (Sink) 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 74AHC3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2.2V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers