onsemi Logic - Logic - Flip Flops - DM74LS377N DM74LS377N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252414-DM74LS377N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 30MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74LS377 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252414-DM74LS377N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 30MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74LS377 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74LS377N
252414-DM74LS377N
Logic - Logic - Flip Flops - DM74LS377N 252414-DM74LS377N
Manufacturer: ON Semiconductor Win Source Part Number: 252414-DM74LS377N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 30MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74LS377 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252414-DM74LS377N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Clock Frequency: 30MHz
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74LS377
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Flip Flops - DM74LS377N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74LS377N-ND
Flip Flops DM74LS377N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74LS377N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74LS377N
Integrated Circuits (ICs) - Logic - Flip Flops DM74LS377N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - DM74LS377N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74LS377N
Logic - Flip Flops DM74LS377N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - DM74LS377N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74LS377N
Flip Flops DM74LS377N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 252414-DM74LS377N DM74LS377N-ND DM74LS377N DM74LS377N DM74LS377N
Product Name Logic - Logic - Flip Flops - DM74LS377N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
fMAX 30 MHz 30 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 0.4000 mA 0.4000 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 54FCT574TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details