onsemi Flip Flops DM74LS374N

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74LS374N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74LS374N-ND
Flip Flops DM74LS374N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74LS374N
252412-DM74LS374N
Logic - Logic - Flip Flops - DM74LS374N 252412-DM74LS374N
Manufacturer: ON Semiconductor Win Source Part Number: 252412-DM74LS374N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 20MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Communications & Networking Family Part Number: 74LS374 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252412-DM74LS374N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Clock Frequency: 20MHz
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Communications & Networking
Family Part Number: 74LS374
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Logic - Flip Flops - DM74LS374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74LS374N
Logic - Flip Flops DM74LS374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74LS374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74LS374N
Integrated Circuits (ICs) - Logic - Flip Flops DM74LS374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - DM74LS374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74LS374N
Flip Flops DM74LS374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74LS374N-ND 252412-DM74LS374N DM74LS374N DM74LS374N DM74LS374N
Product Name Flip Flops Logic - Logic - Flip Flops - DM74LS374N Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC73D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type SOT108-1
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 100351QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 375 MHz
View Details