Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990830-DM74LS365AMX
Polarity: Non-Inverting
High Level Output Current: -2.6 mA
Low Level Output Current: 24 mA
Propagation Delay: 25 ns
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): SN74LS365ADR;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Input Lines: 6
Number of Output Lines: 6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990830-DM74LS365AMX |
| Product Name | OEM Parts - OEM Parts (C - E) - DM74LS365AMX |