onsemi Gates and Inverters DM74LS30N

Description
NAND Gate IC 1 Channel 14-MDIP
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - DM74LS30N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74LS30N-ND
Gates and Inverters DM74LS30N-ND
NAND Gate IC 1 Channel 14-MDIP

NAND Gate IC 1 Channel 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - DM74LS30N - 203306-DM74LS30N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS30N
203306-DM74LS30N
Logic - Logic - Gates and Inverters - DM74LS30N 203306-DM74LS30N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203306-DM74LS30N Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203306-DM74LS30N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Singapore, Singapore
IC GATE NAND 1CH 8-INP 14DIP Product overview: DM74LS30N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS30N can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 8-INP 14DIP Product overview: DM74LS30N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS30N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - DM74LS30N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS30N
Logic - Gates and Inverters DM74LS30N
IC GATE NAND 1CH 8-INP 14DIP

IC GATE NAND 1CH 8-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - DM74LS30N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS30N
Gates and Inverters DM74LS30N
NAND Gate IC 1 Channel 14-MDIP

NAND Gate IC 1 Channel 14-MDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS30N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS30N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS30N
IC GATE NAND 1CH 8-INP 14MDIP

IC GATE NAND 1CH 8-INP 14MDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74LS30N-ND 203306-DM74LS30N 705-DM74LS30N DM74LS30N DM74LS30N DM74LS30N
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - DM74LS30N Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 8 8 8 8
Propagation Delay 20 ns 20 ns 20 ns
Low Level Output Current (Sink) 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4093BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7988853P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1001596-74AHCT14D-Q100,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers