onsemi Logic - Logic - Shift Registers - DM74LS299WM DM74LS299WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167972-DM74LS299WM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167972-DM74LS299WM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - DM74LS299WM - 1167972-DM74LS299WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM74LS299WM
1167972-DM74LS299WM
Logic - Logic - Shift Registers - DM74LS299WM 1167972-DM74LS299WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167972-DM74LS299WM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167972-DM74LS299WM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1167972-DM74LS299WM
Product Name Logic - Logic - Shift Registers - DM74LS299WM
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-6641-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - CD4094BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers