onsemi Logic - Logic - Specialty Logic - DM74LS283N DM74LS283N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080547-DM74LS283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080547-DM74LS283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - DM74LS283N - 080547-DM74LS283N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - DM74LS283N
080547-DM74LS283N
Logic - Logic - Specialty Logic - DM74LS283N 080547-DM74LS283N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080547-DM74LS283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080547-DM74LS283N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4BIT DIP Logic IC
703-DM74LS283N
4BIT DIP Logic IC 703-DM74LS283N
IC ADDER BINARY 4BIT 16-DIP Product overview: DM74LS283N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74LS283N can be used for catalog matching and distributor lookup.

IC ADDER BINARY 4BIT 16-DIP Product overview: DM74LS283N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74LS283N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 080547-DM74LS283N 703-DM74LS283N
Product Name Logic - Logic - Specialty Logic - DM74LS283N 4BIT DIP Logic IC
Gate Type Binary Full Adder with Fast Carry Binary Full Adder
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
8-bit SSOP Logic IC - 731-74AHCT594DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details