Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986585-DM74LS283MX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Bits: 4
Number of Channels: 1
High Level Output Current: -400 µA
Low Level Output Current: 8 mA
Propagation Delay: 30 ns
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Binary Full Adder
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986585-DM74LS283MX |
| Product Name | OEM Parts - OEM Parts (C - E) - DM74LS283MX |