onsemi Logic - Logic - Gates and Inverters - DM74LS27N DM74LS27N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252400-DM74LS27N Packaging: Tube Mounting Style: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74LS27 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 18ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252400-DM74LS27N Packaging: Tube Mounting Style: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74LS27 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 18ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74LS27N - 252400-DM74LS27N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS27N
252400-DM74LS27N
Logic - Logic - Gates and Inverters - DM74LS27N 252400-DM74LS27N
Manufacturer: ON Semiconductor Win Source Part Number: 252400-DM74LS27N Packaging: Tube Mounting Style: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74LS27 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 18ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 252400-DM74LS27N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS27
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 18ns at 5V, 50pF

Buy Now
Gates and Inverters - DM74LS27N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74LS27N-ND
Gates and Inverters DM74LS27N-ND
NOR Gate IC 3 Channel 14-MDIP

NOR Gate IC 3 Channel 14-MDIP

Buy Now Datasheet
Singapore, Singapore
IC GATE NOR 3CH 3-INP 14DIP Product overview: DM74LS27N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS27N can be used for catalog matching and distributor lookup.

IC GATE NOR 3CH 3-INP 14DIP Product overview: DM74LS27N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS27N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS27N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS27N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS27N
IC GATE NOR 3CH 3-INP 14MDIP

IC GATE NOR 3CH 3-INP 14MDIP

Supplier's Site
Gates and Inverters - DM74LS27N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS27N
Gates and Inverters DM74LS27N
NOR Gate IC 3 Channel 14-MDIP

NOR Gate IC 3 Channel 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - DM74LS27N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS27N
Logic - Gates and Inverters DM74LS27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 252400-DM74LS27N DM74LS27N-ND 705-DM74LS27N DM74LS27N DM74LS27N DM74LS27N
Product Name Logic - Logic - Gates and Inverters - DM74LS27N Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 3 3 3 3
Propagation Delay 18 ns 18 ns 18 ns
Low Level Output Current (Sink) 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHC1G04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details