onsemi Logic - Logic - Latches - DM74LS279N DM74LS279N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167967-DM74LS279N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167967-DM74LS279N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74LS279N
1167967-DM74LS279N
Logic - Logic - Latches - DM74LS279N 1167967-DM74LS279N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167967-DM74LS279N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167967-DM74LS279N
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Latches - DM74LS279N-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Standard 16-PDIP

S-R Latch 4 Channel 1:1 IC Standard 16-PDIP

Buy Now Datasheet
Latches - DM74LS279N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
DM74LS279N
Latches DM74LS279N
S-R Latch 4 Channel 1:1 IC Standard 16-PDIP

S-R Latch 4 Channel 1:1 IC Standard 16-PDIP

Buy Now
Logic - Latches - DM74LS279N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM74LS279N
Logic - Latches DM74LS279N
IC LATCH QUAD S/R 16-DIP

IC LATCH QUAD S/R 16-DIP

Supplier's Site Datasheet
Latches DM74LS279N
IC LATCH QUAD S/R 16-DIP

IC LATCH QUAD S/R 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM74LS279N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74LS279N
Integrated Circuits (ICs) - Logic - Latches DM74LS279N
IC LATCH QUAD S/R 16-DIP

IC LATCH QUAD S/R 16-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1167967-DM74LS279N DM74LS279N-ND DM74LS279N DM74LS279N DM74LS279N DM74LS279N
Product Name Logic - Logic - Latches - DM74LS279N Latches Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R S-R
Output Characteristics Standard
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT163373APAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Latches - 74HC573PW/AU118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
View Details
2 suppliers
Octal Latched Transceiver - 74FCT543CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details