onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS26MX

Description
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
Request a Quote Datasheet
Description
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74LS26MX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1055709-DM74LS26MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1055709-DM74LS26MX
Integrated Circuits (ICs) - Logic - Gates and Inverters 1055709-DM74LS26MX
Win Source Part Number: 1055709-DM74LS26MX Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Bulk Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 8mA Max Propagation Delay @ V, Max CL: 45ns @ 5V, 50pF Current - Quiescent (Max): 4.4 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74LS26DR; DM74LS132MX; DM74ALS05AMX; 74HCT240D,653; 74HCT244DB,118; SN74HCT244PWRG4; 74HCT244BQ-Q100,11; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS26MX,215 6-DM74LS26MX RoHS Status: RoHS non-compliant

Win Source Part Number: 1055709-DM74LS26MX
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Package: Bulk
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 8mA
Max Propagation Delay @ V, Max CL: 45ns @ 5V, 50pF
Current - Quiescent (Max): 4.4 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74LS26DR; DM74LS132MX; DM74ALS05AMX; 74HCT240D,653; 74HCT244DB,118; SN74HCT244PWRG4; 74HCT244BQ-Q100,11;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74LS26MX,2156-DM74LS26MX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14SOIC Product overview: DM74LS26MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS26MX can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SOIC Product overview: DM74LS26MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS26MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS26MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS26MX
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS26MX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - DM74LS26MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS26MX
Gates and Inverters DM74LS26MX
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74LS26MX 1055709-DM74LS26MX 705-DM74LS26MX DM74LS26MX DM74LS26MX
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND; NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate
Logic Family TTL TTL
IC Package Type SOP; Other; SOP14 SOIC Other; Bulk SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details