onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS258BN DM74LS258BN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252394-DM74LS258BN Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Independent Circuits: 1 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 74LS258 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252394-DM74LS258BN Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Independent Circuits: 1 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 74LS258 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS258BN - 252394-DM74LS258BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS258BN
252394-DM74LS258BN
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS258BN 252394-DM74LS258BN
Manufacturer: ON Semiconductor Win Source Part Number: 252394-DM74LS258BN Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Independent Circuits: 1 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 74LS258 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 252394-DM74LS258BN
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Independent Circuits: 1
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 74LS258
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DM74LS258BN
Analog Switch and Multiplexer IC 743-DM74LS258BN
IC MULTIPLEXER 4 X 2:1 16DIP Product overview: DM74LS258BN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS258BN can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 4 X 2:1 16DIP Product overview: DM74LS258BN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS258BN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - DM74LS258BN - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DM74LS258BN
Logic - Signal Switches, Multiplexers, Decoders DM74LS258BN
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 252394-DM74LS258BN 743-DM74LS258BN DM74LS258BN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS258BN Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Package Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-bit bus switch with output enable - 74CBTLV3861BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1923311P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details