onsemi Quad Analog Switch and Multiplexer IC DM74LS257BM

Description
3-STATE Quad 2-Data Selectors/Multiplexe rs Product overview: DM74LS257BM from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS257BM can be used for catalog matching and distributor lookup.
Request a Quote
Description
3-STATE Quad 2-Data Selectors/Multiplexe rs Product overview: DM74LS257BM from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS257BM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-DM74LS257BM
Quad Analog Switch and Multiplexer IC 743-DM74LS257BM
3-STATE Quad 2-Data Selectors/Multiplexe rs Product overview: DM74LS257BM from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS257BM can be used for catalog matching and distributor lookup.

3-STATE Quad 2-Data Selectors/Multiplexers Product overview: DM74LS257BM from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS257BM can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS257BM - 1167961-DM74LS257BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS257BM
1167961-DM74LS257BM
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS257BM 1167961-DM74LS257BM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167961-DM74LS257BM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167961-DM74LS257BM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-DM74LS257BM 1167961-DM74LS257BM
Product Name Quad Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS257BM
Unlock Full Specs
to access all available technical data

Similar Products

120OHM Analog Switch and Multiplexer IC - 747-74HC4016D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 9 ohms
Bandwidth 160 MHz
View Details
4 suppliers
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDBVRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
7 suppliers
Multiplexer & Demultiplexer ICs - 1905682 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details