onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders DM74LS253M

Description
Win Source Part Number: 1378257-DM74LS253M Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 38 pct. Type: Data Selector/Multiplexer MSL Level: 3 (168 Hours) Mfr: Fairchild Semiconductor Series: 74LS Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Base Product Number: 74LS253 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1378257-DM74LS253M Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 38 pct. Type: Data Selector/Multiplexer MSL Level: 3 (168 Hours) Mfr: Fairchild Semiconductor Series: 74LS Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Base Product Number: 74LS253 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1378257-DM74LS253M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1378257-DM74LS253M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1378257-DM74LS253M
Win Source Part Number: 1378257-DM74LS253M Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 38 pct. Type: Data Selector/Multiplexer MSL Level: 3 (168 Hours) Mfr: Fairchild Semiconductor Series: 74LS Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Base Product Number: 74LS253 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply

Win Source Part Number: 1378257-DM74LS253M
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 38 pct.
Type: Data Selector/Multiplexer
MSL Level: 3 (168 Hours)
Mfr: Fairchild Semiconductor
Series: 74LS
Package: Bulk
Product Status: Active
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOEIAJ
Base Product Number: 74LS253
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DM74LS253M
Analog Switch and Multiplexer IC 743-DM74LS253M
MULTIPLEXER, LS SERIES TTL Product overview: DM74LS253M from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS253M can be used for catalog matching and distributor lookup.

MULTIPLEXER, LS SERIES TTL Product overview: DM74LS253M from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS253M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1378257-DM74LS253M 743-DM74LS253M
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3253DGVRE4 - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915277 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details