onsemi Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245WM DM74LS245WM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252391-DM74LS245WM Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking Family Part Number: 74LS245 Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252391-DM74LS245WM Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking Family Part Number: 74LS245 Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245WM - 252391-DM74LS245WM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245WM
252391-DM74LS245WM
Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245WM 252391-DM74LS245WM
Manufacturer: ON Semiconductor Win Source Part Number: 252391-DM74LS245WM Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking Family Part Number: 74LS245 Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252391-DM74LS245WM
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
Family Part Number: 74LS245
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Buffers, Drivers, Receivers, Transceivers - DM74LS245WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74LS245WM
Buffers, Drivers, Receivers, Transceivers DM74LS245WM
Transceiver, Non-Inverting 1 Element 8 Bit per Element Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 252391-DM74LS245WM DM74LS245WM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245WM Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details