onsemi Logic - Logic - Gates and Inverters - DM74LS240WM DM74LS240WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167956-DM74LS240WM Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167956-DM74LS240WM Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74LS240WM - 1167956-DM74LS240WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS240WM
1167956-DM74LS240WM
Logic - Logic - Gates and Inverters - DM74LS240WM 1167956-DM74LS240WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167956-DM74LS240WM Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167956-DM74LS240WM
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Logic - Gates and Inverters - DM74LS240WM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS240WM
Logic - Gates and Inverters DM74LS240WM
IC INVERTER 2CH 4-INP 20SOIC

IC INVERTER 2CH 4-INP 20SOIC

Supplier's Site Datasheet
Gates and Inverters - DM74LS240WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS240WM
Gates and Inverters DM74LS240WM
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1167956-DM74LS240WM DM74LS240WM DM74LS240WM
Product Name Logic - Logic - Gates and Inverters - DM74LS240WM Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT Buffer/Driver; Buffer, Inverting
Supply Voltage 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Low Level Output Current (Sink) 24 mA
High Level Output Current (Source) 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers