Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055703-DM74LS240SJX
Mounting: SMD (SMT)
Polarity: Inverting
High Level Output Current: -15 mA
Low Level Output Current: 24 mA
Propagation Delay: 22 ns
Categories: OEM Parts(C-E)
Case / Package: SOP
Alternative Parts (Cross-Reference): SN74LS240NSR;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Input Lines: 8
Number of Output Lines: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055703-DM74LS240SJX |
| Product Name | OEM Parts - OEM Parts (C - E) - DM74LS240SJX |