onsemi Logic - Logic - Multivibrators - DM74LS221N DM74LS221N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203304-DM74LS221N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 65ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203304-DM74LS221N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 65ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - DM74LS221N - 203304-DM74LS221N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM74LS221N
203304-DM74LS221N
Logic - Logic - Multivibrators - DM74LS221N 203304-DM74LS221N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203304-DM74LS221N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 65ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203304-DM74LS221N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 65ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - DM74LS221N-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
DM74LS221N-ND
Multivibrators DM74LS221N-ND
Monostable Multivibrator 65ns 16-PDIP

Monostable Multivibrator 65ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - DM74LS221N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
DM74LS221N
Integrated Circuits (ICs) - Logic - Multivibrators DM74LS221N
IC MULTIVIBRATOR 65NS 16DIP

IC MULTIVIBRATOR 65NS 16DIP

Supplier's Site
Multivibrators - DM74LS221N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM74LS221N
Multivibrators DM74LS221N
Monostable Multivibrator 65 ns 16-PDIP

Monostable Multivibrator 65 ns 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - DM74LS221N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
DM74LS221N
Logic - Multivibrators DM74LS221N
IC MULTIVIBRATOR 65NS 16DIP

IC MULTIVIBRATOR 65NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 203304-DM74LS221N DM74LS221N-ND DM74LS221N DM74LS221N DM74LS221N
Product Name Logic - Logic - Multivibrators - DM74LS221N Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221NSRE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
Multivibrators - 74AHCT123APW,112-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - 74AHC123APW-Q100J - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 54121/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details