Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971700-DM74LS221MX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 8 mA
Propagation Delay: 80 ns
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Multivibrator
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971700-DM74LS221MX |
| Product Name | OEM Parts - OEM Parts (C - E) - DM74LS221MX |