onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers DM74LS191MX

Description
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74LS191MX - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1003489-DM74LS191MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1003489-DM74LS191MX
Integrated Circuits (ICs) - Logic - Counters, Dividers 1003489-DM74LS191MX
Win Source Part Number: 1003489-DM74LS191MX Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 20 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS191MX,21 56-DM74LS191MX RoHS Status: RoHS non-compliant

Win Source Part Number: 1003489-DM74LS191MX
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Synchronous
Timing: Synchronous
Count Rate: 20 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74LS191MX,2156-DM74LS191MX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - DM74LS191MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
DM74LS191MX
Integrated Circuits (ICs) - Logic - Counters, Dividers DM74LS191MX
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - DM74LS191MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74LS191MX
Counters, Dividers DM74LS191MX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number DM74LS191MX 1003489-DM74LS191MX DM74LS191MX DM74LS191MX
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Package Type SOP; SOP16 SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L10DMQB - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; CDIP16
View Details
3 suppliers
8-bit binary counter with output register; 3-state - 74HC590D,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
6 suppliers
Logic - Counters, Dividers - 74HC4020DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 109 MHz
View Details