onsemi Flip Flops DM74LS174N

Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74LS174N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74LS174N-ND
Flip Flops DM74LS174N-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74LS174N
252379-DM74LS174N
Logic - Logic - Flip Flops - DM74LS174N 252379-DM74LS174N
Manufacturer: ON Semiconductor Win Source Part Number: 252379-DM74LS174N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 30MHz Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74LS174 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252379-DM74LS174N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Clock Frequency: 30MHz
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS174
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - DM74LS174N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74LS174N
Integrated Circuits (ICs) - Logic - Flip Flops DM74LS174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Flip Flops - DM74LS174N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74LS174N
Flip Flops DM74LS174N
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - DM74LS174N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74LS174N
Logic - Flip Flops DM74LS174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74LS174N-ND 252379-DM74LS174N DM74LS174N DM74LS174N DM74LS174N
Product Name Flip Flops Logic - Logic - Flip Flops - DM74LS174N Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Non-Inverted
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Logic - Flip Flops - 74ACT374SC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BZZ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
4 suppliers