onsemi Logic - Logic - Shift Registers - DM74LS165M DM74LS165M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167944-DM74LS165M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167944-DM74LS165M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - DM74LS165M - 1167944-DM74LS165M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM74LS165M
1167944-DM74LS165M
Logic - Logic - Shift Registers - DM74LS165M 1167944-DM74LS165M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167944-DM74LS165M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167944-DM74LS165M
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1167944-DM74LS165M
Product Name Logic - Logic - Shift Registers - DM74LS165M
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74S194DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BZX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
2 suppliers