onsemi Shift Registers DM74LS164N

Description
Shift Shift Register 1 Element 8 Bit 14-MDIP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - DM74LS164N-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
DM74LS164N-ND
Shift Registers DM74LS164N-ND
Shift Shift Register 1 Element 8 Bit 14-MDIP

Shift Shift Register 1 Element 8 Bit 14-MDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - DM74LS164N - 252371-DM74LS164N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM74LS164N
252371-DM74LS164N
Logic - Logic - Shift Registers - DM74LS164N 252371-DM74LS164N
Manufacturer: ON Semiconductor Win Source Part Number: 252371-DM74LS164N Packaging: Tube Mounting Style: Through Hole Logic Type: Shift Register Output Type: Standard Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74LS164 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252371-DM74LS164N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Standard
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS164
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - DM74LS164N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
DM74LS164N
Integrated Circuits (ICs) - Logic - Shift Registers DM74LS164N
IC REGISTER SER-IN/PAR-OUT 14DIP

IC REGISTER SER-IN/PAR-OUT 14DIP

Supplier's Site
Logic - Shift Registers - DM74LS164N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
DM74LS164N
Logic - Shift Registers DM74LS164N
IC REGISTER SER-IN/PAR-OUT 14DIP

IC REGISTER SER-IN/PAR-OUT 14DIP

Supplier's Site Datasheet
Shift Registers - DM74LS164N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
DM74LS164N
Shift Registers DM74LS164N
Shift Shift Register 1 Element 8 Bit 14-MDIP

Shift Shift Register 1 Element 8 Bit 14-MDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number DM74LS164N-ND 252371-DM74LS164N DM74LS164N DM74LS164N DM74LS164N
Product Name Shift Registers Logic - Logic - Shift Registers - DM74LS164N Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Standard Standard Standard
Package Type DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164PW,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 93L00PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC299PW,112-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details