onsemi Logic - Logic - Counters, Dividers - DM74LS161AMX DM74LS161AMX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966654-DM74LS161AMX Mounting: SMD (SMT) Number of Pins: 16 Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966654-DM74LS161AMX Mounting: SMD (SMT) Number of Pins: 16 Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - DM74LS161AMX - 966654-DM74LS161AMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM74LS161AMX
966654-DM74LS161AMX
Logic - Logic - Counters, Dividers - DM74LS161AMX 966654-DM74LS161AMX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966654-DM74LS161AMX Mounting: SMD (SMT) Number of Pins: 16 Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966654-DM74LS161AMX
Mounting: SMD (SMT)
Number of Pins: 16
Categories: Logic - Counters,Dividers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 966654-DM74LS161AMX
Product Name Logic - Logic - Counters, Dividers - DM74LS161AMX
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Dual 4-bit binary ripple counter - 74HCT393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
Logic - Counters, Dividers - 74F169SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details