Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167943-DM74LS161AM
Series: 74LS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Part Status: Obsolete(EOL)
Family Name: DM74LS161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74LS161ADE4; SN74LS161ADRE4; SN74LS161ADRG4;
Introduction Date: August 01, 1986
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC COUNTER BINARY PRESET 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
BINARY COUNTER
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | DM74LS161AM-ND | DM74LS161AM | 1167943-DM74LS161AM | DM74LS161AM | DM74LS161AM | DM74LS161AM |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - DM74LS161AM | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |