onsemi DIP Analog Switch and Multiplexer IC DM74LS156N

Description
IC DECODER/DEMUX 2-4LINE 16-DIP Product overview: DM74LS156N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS156N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER/DEMUX 2-4LINE 16-DIP Product overview: DM74LS156N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS156N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Analog Switch and Multiplexer IC
743-DM74LS156N
DIP Analog Switch and Multiplexer IC 743-DM74LS156N
IC DECODER/DEMUX 2-4LINE 16-DIP Product overview: DM74LS156N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS156N can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 2-4LINE 16-DIP Product overview: DM74LS156N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74LS156N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - DM74LS156N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DM74LS156N-ND
Signal Switches, Multiplexers, Decoders DM74LS156N-ND
Decoder/Demultiplexe r 2 x 1:4 16-PDIP

Decoder/Demultiplexer 2 x 1:4 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS156N - 1167939-DM74LS156N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS156N
1167939-DM74LS156N
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS156N 1167939-DM74LS156N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167939-DM74LS156N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167939-DM74LS156N
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - DM74LS156N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DM74LS156N
Logic - Signal Switches, Multiplexers, Decoders DM74LS156N
IC DECODER/DEMUX 2X1:4 16DIP

IC DECODER/DEMUX 2X1:4 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-DM74LS156N DM74LS156N-ND 1167939-DM74LS156N DM74LS156N
Product Name DIP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74LS156N Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB118 - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
Dual 5V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBT16210DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898469 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details