onsemi Logic - Logic - Gates and Inverters - DM74LS14SJX DM74LS14SJX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 252356-DM74LS14SJX Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 252356-DM74LS14SJX Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74LS14SJX - 252356-DM74LS14SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS14SJX
252356-DM74LS14SJX
Logic - Logic - Gates and Inverters - DM74LS14SJX 252356-DM74LS14SJX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 252356-DM74LS14SJX Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 252356-DM74LS14SJX
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
INVERTER, LS SERIES Product overview: DM74LS14SJX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS14SJX can be used for catalog matching and distributor lookup.

INVERTER, LS SERIES Product overview: DM74LS14SJX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS14SJX can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - DM74LS14SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS14SJX
Gates and Inverters DM74LS14SJX
Inverter IC 6 Channel Schmitt Trigger 14-SOP

Inverter IC 6 Channel Schmitt Trigger 14-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 252356-DM74LS14SJX 705-DM74LS14SJX DM74LS14SJX
Product Name Logic - Logic - Gates and Inverters - DM74LS14SJX Logic IC Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Inputs 1 1
Propagation Delay 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details