Buffer, Non-Inverting 4 Element 1 Bit per Element Output 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252347-DM74LS126AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Family Part Number: 74LS126
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
IC BUF NON-INVERT 5.25V 14DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | DM74LS126AN-ND | 252347-DM74LS126AN | DM74LS126AN |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - DM74LS126AN | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts |