AND Gate IC 3 Channel 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252340-DM74LS11N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
Family Part Number: 74LS11
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 18ns at 5V, 50pF
IC GATE AND 3CH 3-INP 14MDIP
IC GATE AND 3CH 3-INP 14DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74LS11N-ND | 252340-DM74LS11N | DM74LS11N | DM74LS11N | DM74LS11N |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74LS11N | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Inputs | 3 | 3 | 3 | ||
| Propagation Delay | 18 ns | 18 ns | |||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA | 8 mA |