onsemi Dual Through-Hole 25MHz Logic IC DM74LS112AN

Description
Dual JK Flip-Flop IC, 25MHz, 24ns, PDIP, Through Hole Product overview: DM74LS112AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-DM74LS112AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop IC, 25MHz, 24ns, PDIP, Through Hole Product overview: DM74LS112AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-DM74LS112AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Through-Hole 25MHz Logic IC
706-DM74LS112AN
Dual Through-Hole 25MHz Logic IC 706-DM74LS112AN
Dual JK Flip-Flop IC, 25MHz, 24ns, PDIP, Through Hole Product overview: DM74LS112AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-DM74LS112AN can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop IC, 25MHz, 24ns, PDIP, Through Hole Product overview: DM74LS112AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-DM74LS112AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-DM74LS112AN
Product Name Dual Through-Hole 25MHz Logic IC
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC20/SDA-R - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 2V ~ 6V
Inputs 4
View Details
2 suppliers
Automotive TSSOP Logic IC - 705-74AHC14PW-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details