Logic Gates Trp 3-Input NAND Gat Product overview: DM74LS10N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS10N can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252338-DM74LS10N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Family Part Number: 74LS10
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 15ns at 5V, 50pF
IC GATE NAND 3CH 3-INP 14DIP
IC GATE NAND 3CH 3-INP 14MDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74LS10N | DM74LS10N-ND | 252338-DM74LS10N | DM74LS10N | DM74LS10N | DM74LS10N |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74LS10N | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |