Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167926-DM74LS09N
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
AND Gate IC 4 Channel Open Collector 14-MDIP
AND Gate 4-Element 2-IN Bipolar 14-Pin PDIP Rail Product overview: DM74LS09N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS09N can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14MDIP
IC GATE AND OP COL 4CH 2IN 14DIP
AND Gate IC 4 Channel Open Collector 14-MDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1167926-DM74LS09N | DM74LS09N-ND | 705-DM74LS09N | DM74LS09N | DM74LS09N | DM74LS09N |
| Product Name | Logic - Logic - Gates and Inverters - DM74LS09N | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | AND | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |||
| Output Type | Open Collector | |||||
| Inputs | 2 | 2 | ||||
| Propagation Delay | 45 ns |