onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS05SJ

Description
Win Source Part Number: 961915-DM74LS05SJ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Bulk Number of Circuits: 6 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 100µA, 8mA Max Propagation Delay @ V, Max CL: 45ns @ 5V, 50pF Current - Quiescent (Max): 6.6 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS05SJ,215 6-DM74LS05SJ RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 961915-DM74LS05SJ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Bulk Number of Circuits: 6 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 100µA, 8mA Max Propagation Delay @ V, Max CL: 45ns @ 5V, 50pF Current - Quiescent (Max): 6.6 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS05SJ,215 6-DM74LS05SJ RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 961915-DM74LS05SJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
961915-DM74LS05SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 961915-DM74LS05SJ
Win Source Part Number: 961915-DM74LS05SJ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Bulk Number of Circuits: 6 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 100µA, 8mA Max Propagation Delay @ V, Max CL: 45ns @ 5V, 50pF Current - Quiescent (Max): 6.6 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS05SJ,215 6-DM74LS05SJ RoHS Status: RoHS non-compliant

Win Source Part Number: 961915-DM74LS05SJ
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Package: Bulk
Number of Circuits: 6
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 100µA, 8mA
Max Propagation Delay @ V, Max CL: 45ns @ 5V, 50pF
Current - Quiescent (Max): 6.6 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74LS05SJ,2156-DM74LS05SJ
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
IC INVERTER 6CH 1-INP 14SOP Product overview: DM74LS05SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS05SJ can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14SOP Product overview: DM74LS05SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS05SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - DM74LS05SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS05SJ
Gates and Inverters DM74LS05SJ
Inverter IC 6 Channel Open Collector 14-SOP

Inverter IC 6 Channel Open Collector 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS05SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS05SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS05SJ
IC INVERTER 6CH 1-INP 14SOP

IC INVERTER 6CH 1-INP 14SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 961915-DM74LS05SJ 705-DM74LS05SJ DM74LS05SJ DM74LS05SJ
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Inputs 1 1 1
Propagation Delay 45 ns 45 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers