onsemi Logic - Logic - Gates and Inverters - DM74LS05N DM74LS05N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252331-DM74LS05N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Family Part Number: 74LS05 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 45ns at 5V, 50pF
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252331-DM74LS05N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Family Part Number: 74LS05 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 45ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74LS05N - 252331-DM74LS05N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS05N
252331-DM74LS05N
Logic - Logic - Gates and Inverters - DM74LS05N 252331-DM74LS05N
Manufacturer: ON Semiconductor Win Source Part Number: 252331-DM74LS05N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Family Part Number: 74LS05 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 45ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 252331-DM74LS05N
Packaging: Tube
Mounting Style: Through Hole
Features: Open Collector
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Family Part Number: 74LS05
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 45ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 252331-DM74LS05N
Product Name Logic - Logic - Gates and Inverters - DM74LS05N
Operating Range Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1658413 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type Uflga
View Details
DC - 22 GHz Distributed Amplifier - CMD240C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301PAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8851302HA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details