IC INVERTER 6CH 6-INP 14DIP Product overview: DM74LS04N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS04N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-MDIP
IC INVERTER 6CH 1-INP 14MDIP
DISCONTINUED BY MANUFACTURER, INVERTER, LS SERIES, 6-FUNC, 1-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC INVERTER 6CH 6-INP 14DIP
Inverter IC 6 Channel 14-MDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74LS04N | DM74LS04N-ND | DM74LS04N | 16151426 | DM74LS04N | DM74LS04N |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Inputs | 6 | 1 | 1 | |||
| Propagation Delay | 15 ns | 15 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |