onsemi Logic IC DM74LS03N

Description
Logic Gates Qd 2-Input NAND Gate Product overview: DM74LS03N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS03N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Gates Qd 2-Input NAND Gate Product overview: DM74LS03N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS03N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic Gates Qd 2-Input NAND Gate Product overview: DM74LS03N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS03N can be used for catalog matching and distributor lookup.

Logic Gates Qd 2-Input NAND Gate Product overview: DM74LS03N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS03N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74LS03N - 1167923-DM74LS03N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS03N
1167923-DM74LS03N
Logic - Logic - Gates and Inverters - DM74LS03N 1167923-DM74LS03N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167923-DM74LS03N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167923-DM74LS03N
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Gates and Inverters - DM74LS03N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74LS03N-ND
Gates and Inverters DM74LS03N-ND
NAND Gate IC 4 Channel Open Collector 14-MDIP

NAND Gate IC 4 Channel Open Collector 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - DM74LS03N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS03N
Logic - Gates and Inverters DM74LS03N
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS03N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS03N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS03N
IC GATE NAND 4CH 2-INP 14MDIP

IC GATE NAND 4CH 2-INP 14MDIP

Supplier's Site
Gates and Inverters - DM74LS03N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS03N
Gates and Inverters DM74LS03N
NAND Gate IC 4 Channel Open Collector 14-MDIP

NAND Gate IC 4 Channel Open Collector 14-MDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-DM74LS03N 1167923-DM74LS03N DM74LS03N-ND DM74LS03N DM74LS03N DM74LS03N
Product Name Logic IC Logic - Logic - Gates and Inverters - DM74LS03N Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE NOT NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 2 2 2
Propagation Delay 45 ns 45 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Quad 2-input AND gate - 74AHCT08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details