onsemi OEM Parts - OEM Parts (C - E) - DM74LS03MX DM74LS03MX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055697-DM74LS03MX Mounting: SMD (SMT) Number of Gates: 4 High Level Output Current: -100 µA Low Level Output Current: 8 mA Propagation Delay: 45 ns Categories: OEM Parts(C-E) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055697-DM74LS03MX Mounting: SMD (SMT) Number of Gates: 4 High Level Output Current: -100 µA Low Level Output Current: 8 mA Propagation Delay: 45 ns Categories: OEM Parts(C-E) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DM74LS03MX - 1055697-DM74LS03MX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DM74LS03MX
1055697-DM74LS03MX
OEM Parts - OEM Parts (C - E) - DM74LS03MX 1055697-DM74LS03MX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055697-DM74LS03MX Mounting: SMD (SMT) Number of Gates: 4 High Level Output Current: -100 µA Low Level Output Current: 8 mA Propagation Delay: 45 ns Categories: OEM Parts(C-E) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055697-DM74LS03MX
Mounting: SMD (SMT)
Number of Gates: 4
High Level Output Current: -100 µA
Low Level Output Current: 8 mA
Propagation Delay: 45 ns
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1055697-DM74LS03MX
Product Name OEM Parts - OEM Parts (C - E) - DM74LS03MX
Unlock Full Specs
to access all available technical data