onsemi Logic IC DM74LS02SJX

Description
These devices contain four independent 2-input-NOR gates. The SN5402, SN54LS02, and SN54S02 are characterized for... Product overview: DM74LS02SJX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS02SJX can be used for catalog matching and distributor lookup.
Request a Quote
Description
These devices contain four independent 2-input-NOR gates. The SN5402, SN54LS02, and SN54S02 are characterized for... Product overview: DM74LS02SJX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS02SJX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
These devices contain four independent 2-input-NOR gates. The SN5402, SN54LS02, and SN54S02 are characterized for... Product overview: DM74LS02SJX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS02SJX can be used for catalog matching and distributor lookup.

These devices contain four independent 2-input-NOR gates. The SN5402, SN54LS02, and SN54S02 are characterized for... Product overview: DM74LS02SJX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS02SJX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - DM74LS02SJX - 971699-DM74LS02SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS02SJX
971699-DM74LS02SJX
Logic - Logic - Gates and Inverters - DM74LS02SJX 971699-DM74LS02SJX
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971699-DM74LS02SJX Mounting: SMD (SMT) Number of Gates: 4 High Level Output Current: -400 µA Low Level Output Current: 8 mA Propagation Delay: 18 ns Categories: Logic - Gates and Inverters Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971699-DM74LS02SJX
Mounting: SMD (SMT)
Number of Gates: 4
High Level Output Current: -400 µA
Low Level Output Current: 8 mA
Propagation Delay: 18 ns
Categories: Logic - Gates and Inverters
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-DM74LS02SJX 971699-DM74LS02SJX
Product Name Logic IC Logic - Logic - Gates and Inverters - DM74LS02SJX
Gate Type AND; NOR NOT
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHCT2G32DC125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers